GE Lighting Standard Incandescent Lamp 40BC10/CF/CD2-MP-120

Description
DECORATIVE TYPE CRYSTAL CLEAR COLOR 3.87 INCH OVERALL LENGTH CEILING FAN APPLICATION 120 V VOLTAGE RATING 5 STANDARD PACKAGE 40 W WATTAGE BLUNT TIP STYLE E12 CANDELABRA SCREW BASE TYPE 1500 LIFE IN HOUR B10 SHAPE DESIGNATION 280 LUMEN INTENSITY C7A FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 1.25 INCH COLOR TEMPERATURE 2500 K
Datasheet
Description
DECORATIVE TYPE CRYSTAL CLEAR COLOR 3.87 INCH OVERALL LENGTH CEILING FAN APPLICATION 120 V VOLTAGE RATING 5 STANDARD PACKAGE 40 W WATTAGE BLUNT TIP STYLE E12 CANDELABRA SCREW BASE TYPE 1500 LIFE IN HOUR B10 SHAPE DESIGNATION 280 LUMEN INTENSITY C7A FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 1.25 INCH COLOR TEMPERATURE 2500 K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 40BC10/CF/CD2-MP-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
40BC10/CF/CD2-MP-120
Standard Incandescent Lamp 40BC10/CF/CD2-MP-120
DECORATIVE TYPE CRYSTAL CLEAR COLOR 3.87 INCH OVERALL LENGTH CEILING FAN APPLICATION 120 V VOLTAGE RATING 5 STANDARD PACKAGE 40 W WATTAGE BLUNT TIP STYLE E12 CANDELABRA SCREW BASE TYPE 1500 LIFE IN HOUR B10 SHAPE DESIGNATION 280 LUMEN INTENSITY C7A FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 1.25 INCH COLOR TEMPERATURE 2500 K
  • DECORATIVE TYPE
  • CRYSTAL CLEAR COLOR
  • 3.87 INCH OVERALL LENGTH
  • CEILING FAN APPLICATION
  • 120 V VOLTAGE RATING
  • 5 STANDARD PACKAGE
  • 40 W WATTAGE
  • BLUNT TIP STYLE
  • E12 CANDELABRA SCREW BASE TYPE
  • 1500 LIFE IN HOUR
  • B10 SHAPE DESIGNATION
  • 280 LUMEN INTENSITY
  • C7A FILAMENT TYPE
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 1.25 INCH
  • COLOR TEMPERATURE 2500 K
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 40BC10/CF/CD2-MP-120
Product Name Standard Incandescent Lamp
Base Type Candelabra; Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, incandescent, 30V, 27W - K8107210A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Incandescent Lamp - 120572823 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
60/C11 CANDLE GLOW/CAND -  - Interlectric Corporation
Interlectric Corporation
Specs
Base Type Candelabra
Filament Type C-11
Lamp Power 60 watts
View Details