GE LightingStandard Incandescent Lamp40BC-25PK-120
Description
DECORATIVE TYPE
CLEAR COLOR
3.75 INCH OVERALL LENGTH
CHANDELIER APPLICATION
120 V VOLTAGE RATING
200 STANDARD PACKAGE
40 W WATTAGE
BLUNT TIP STYLE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
B10 SHAPE DESIGNATION
370 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.25 INCH
COLOR TEMPERATURE 2500 K
GE Lighting
Done
Datasheet
Description
DECORATIVE TYPE
CLEAR COLOR
3.75 INCH OVERALL LENGTH
CHANDELIER APPLICATION
120 V VOLTAGE RATING
200 STANDARD PACKAGE
40 W WATTAGE
BLUNT TIP STYLE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
B10 SHAPE DESIGNATION
370 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.25 INCH
COLOR TEMPERATURE 2500 K
DECORATIVE TYPE
CLEAR COLOR
3.75 INCH OVERALL LENGTH
CHANDELIER APPLICATION
120 V VOLTAGE RATING
200 STANDARD PACKAGE
40 W WATTAGE
BLUNT TIP STYLE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
B10 SHAPE DESIGNATION
370 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.25 INCH
COLOR TEMPERATURE 2500 K