40A15CA/C/CF-CD2-120 -- STANDARD INCANDESCENT LAMP
GE LightingStandard Incandescent Lamp40A15CA/C/CF-CD2-120
Description
CLEAR COLOR
3.5 INCH OVERALL LENGTH
CEILING FAN APPLICATION
120 V VOLTAGE RATING
6 STANDARD PACKAGE
40 W WATTAGE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
A15 SHAPE DESIGNATION
305 LUMEN INTENSITY
C7A FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.875 INCH
COLOR TEMPERATURE 2600 K
LIGHT CENTER LENGTH 2.37 INCH
GE Lighting
Done
Datasheet
Description
CLEAR COLOR
3.5 INCH OVERALL LENGTH
CEILING FAN APPLICATION
120 V VOLTAGE RATING
6 STANDARD PACKAGE
40 W WATTAGE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
A15 SHAPE DESIGNATION
305 LUMEN INTENSITY
C7A FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.875 INCH
COLOR TEMPERATURE 2600 K
LIGHT CENTER LENGTH 2.37 INCH
CLEAR COLOR
3.5 INCH OVERALL LENGTH
CEILING FAN APPLICATION
120 V VOLTAGE RATING
6 STANDARD PACKAGE
40 W WATTAGE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
A15 SHAPE DESIGNATION
305 LUMEN INTENSITY
C7A FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.875 INCH
COLOR TEMPERATURE 2600 K
LIGHT CENTER LENGTH 2.37 INCH