GE LightingStandard Incandescent Lamp40A15/RVL-CD2-120
Description
CLEAR COLOR
3.5 INCH OVERALL LENGTH
APPLIANCE APPLICATION
120 V VOLTAGE RATING
30 STANDARD PACKAGE
40 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
A15 SHAPE DESIGNATION
320 LUMEN INTENSITY
C9 FILAMENT TYPE
REVEAL[R] BRAND
BULB MATERIAL NEODYMIUM
BULB DIAMETER 1.875 INCH
COLOR TEMPERATURE 2650 K
LIGHT CENTER LENGTH 2.375 INCH
GE Lighting
Done
Datasheet
Description
CLEAR COLOR
3.5 INCH OVERALL LENGTH
APPLIANCE APPLICATION
120 V VOLTAGE RATING
30 STANDARD PACKAGE
40 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
A15 SHAPE DESIGNATION
320 LUMEN INTENSITY
C9 FILAMENT TYPE
REVEAL[R] BRAND
BULB MATERIAL NEODYMIUM
BULB DIAMETER 1.875 INCH
COLOR TEMPERATURE 2650 K
LIGHT CENTER LENGTH 2.375 INCH
CLEAR COLOR
3.5 INCH OVERALL LENGTH
APPLIANCE APPLICATION
120 V VOLTAGE RATING
30 STANDARD PACKAGE
40 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
A15 SHAPE DESIGNATION
320 LUMEN INTENSITY
C9 FILAMENT TYPE
REVEAL[R] BRAND
BULB MATERIAL NEODYMIUM
BULB DIAMETER 1.875 INCH
COLOR TEMPERATURE 2650 K
LIGHT CENTER LENGTH 2.375 INCH
CLEAR COLOR
3.5 INCH OVERALL LENGTH
APPLIANCE APPLICATION
120 V VOLTAGE RATING
30 STANDARD PACKAGE
40 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
A15 SHAPE DESIGNATION
320 LUMEN INTENSITY
C9 FILAMENT TYPE
REVEAL[R] BRAND
BULB MATERIAL NEODYMIUM
BULB DIAMETER 1.875 INCH
COLOR TEMPERATURE 2650 K
LIGHT CENTER LENGTH 2.375 INCH
Supplier's Site
Datasheet
Technical Specifications
GE Lighting
Product Category
Incandescent Lamps
Product Number
40A15/RVL-CD2-120
Product Name
Standard Incandescent Lamp
Base Type
Medium; Screw Terminals
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems