40A15/CF/RVL-CD2-120 -- STANDARD INCANDESCENT LAMP
GE LightingStandard Incandescent Lamp40A15/CF/RVL-CD2-120
Description
CLEAR COLOR
3.5 INCH OVERALL LENGTH
CEILING FAN APPLICATION
120 V VOLTAGE RATING
30 STANDARD PACKAGE
40 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
A15 SHAPE DESIGNATION
320 LUMEN INTENSITY
C9 FILAMENT TYPE
REVEAL[R] BRAND
BULB MATERIAL NEODYMIUM
BULB DIAMETER 1.875 INCH
COLOR TEMPERATURE 2650 K
LIGHT CENTER LENGTH 2.375 INCH
GE Lighting
Done
Datasheet
Description
CLEAR COLOR
3.5 INCH OVERALL LENGTH
CEILING FAN APPLICATION
120 V VOLTAGE RATING
30 STANDARD PACKAGE
40 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
A15 SHAPE DESIGNATION
320 LUMEN INTENSITY
C9 FILAMENT TYPE
REVEAL[R] BRAND
BULB MATERIAL NEODYMIUM
BULB DIAMETER 1.875 INCH
COLOR TEMPERATURE 2650 K
LIGHT CENTER LENGTH 2.375 INCH
CLEAR COLOR
3.5 INCH OVERALL LENGTH
CEILING FAN APPLICATION
120 V VOLTAGE RATING
30 STANDARD PACKAGE
40 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
A15 SHAPE DESIGNATION
320 LUMEN INTENSITY
C9 FILAMENT TYPE
REVEAL[R] BRAND
BULB MATERIAL NEODYMIUM
BULB DIAMETER 1.875 INCH
COLOR TEMPERATURE 2650 K
LIGHT CENTER LENGTH 2.375 INCH