GE Lighting Standard Incandescent Lamp 40A15/CF-CD2-6PK-120

Description
CRYSTAL CLEAR COLOR 3.5 INCH OVERALL LENGTH CEILING FAN APPLICATION 120 V VOLTAGE RATING 30 STANDARD PACKAGE 40 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1500 LIFE IN HOUR A15 SHAPE DESIGNATION 415 LUMEN INTENSITY C9 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 1.875 INCH COLOR TEMPERATURE 2600 K LIGHT CENTER LENGTH 2.37 INCH
Datasheet
Description
CRYSTAL CLEAR COLOR 3.5 INCH OVERALL LENGTH CEILING FAN APPLICATION 120 V VOLTAGE RATING 30 STANDARD PACKAGE 40 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1500 LIFE IN HOUR A15 SHAPE DESIGNATION 415 LUMEN INTENSITY C9 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 1.875 INCH COLOR TEMPERATURE 2600 K LIGHT CENTER LENGTH 2.37 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 40A15/CF-CD2-6PK-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
40A15/CF-CD2-6PK-120
Standard Incandescent Lamp 40A15/CF-CD2-6PK-120
CRYSTAL CLEAR COLOR 3.5 INCH OVERALL LENGTH CEILING FAN APPLICATION 120 V VOLTAGE RATING 30 STANDARD PACKAGE 40 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1500 LIFE IN HOUR A15 SHAPE DESIGNATION 415 LUMEN INTENSITY C9 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 1.875 INCH COLOR TEMPERATURE 2600 K LIGHT CENTER LENGTH 2.37 INCH
  • CRYSTAL CLEAR COLOR
  • 3.5 INCH OVERALL LENGTH
  • CEILING FAN APPLICATION
  • 120 V VOLTAGE RATING
  • 30 STANDARD PACKAGE
  • 40 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 1500 LIFE IN HOUR
  • A15 SHAPE DESIGNATION
  • 415 LUMEN INTENSITY
  • C9 FILAMENT TYPE
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 1.875 INCH
  • COLOR TEMPERATURE 2600 K
  • LIGHT CENTER LENGTH 2.37 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 40A15/CF-CD2-6PK-120
Product Name Standard Incandescent Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data