GE Lighting Standard Incandescent Lamp 40A15-CD/2-120

Description
CLEAR COLOR 3.5 INCH OVERALL LENGTH APPLIANCE, CEILING FAN APPLICATION 120 V VOLTAGE RATING 60 STANDARD PACKAGE 40 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1500 LIFE IN HOUR A15 SHAPE DESIGNATION 415 LUMEN INTENSITY C9 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 1.875 INCH COLOR TEMPERATURE 2600 K LIGHT CENTER LENGTH 2.37 INCH
Datasheet
Description
CLEAR COLOR 3.5 INCH OVERALL LENGTH APPLIANCE, CEILING FAN APPLICATION 120 V VOLTAGE RATING 60 STANDARD PACKAGE 40 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1500 LIFE IN HOUR A15 SHAPE DESIGNATION 415 LUMEN INTENSITY C9 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 1.875 INCH COLOR TEMPERATURE 2600 K LIGHT CENTER LENGTH 2.37 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 40A15-CD/2-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
40A15-CD/2-120
Standard Incandescent Lamp 40A15-CD/2-120
CLEAR COLOR 3.5 INCH OVERALL LENGTH APPLIANCE, CEILING FAN APPLICATION 120 V VOLTAGE RATING 60 STANDARD PACKAGE 40 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1500 LIFE IN HOUR A15 SHAPE DESIGNATION 415 LUMEN INTENSITY C9 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 1.875 INCH COLOR TEMPERATURE 2600 K LIGHT CENTER LENGTH 2.37 INCH
  • CLEAR COLOR
  • 3.5 INCH OVERALL LENGTH
  • APPLIANCE, CEILING FAN APPLICATION
  • 120 V VOLTAGE RATING
  • 60 STANDARD PACKAGE
  • 40 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 1500 LIFE IN HOUR
  • A15 SHAPE DESIGNATION
  • 415 LUMEN INTENSITY
  • C9 FILAMENT TYPE
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 1.875 INCH
  • COLOR TEMPERATURE 2600 K
  • LIGHT CENTER LENGTH 2.37 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 40A15-CD/2-120
Product Name Standard Incandescent Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, incandescent, 30V, 27W - K8107210A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Incandescent Lamp - 956585 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp - FT2403 - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 3 watts
Rated Average Life 7000 hours
View Details
Miniature Incandescent Lamp - 194NA/BP2-14 - GE Lighting
Specs
Base Type WEDGE
Filament Type C2F
Lamp Power 4 watts
View Details