CLEAR COLOR
3.5 INCH OVERALL LENGTH
CEILING FAN APPLICATION
120 V VOLTAGE RATING
120 STANDARD PACKAGE
40 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
A15 SHAPE DESIGNATION
415 LUMEN INTENSITY
C9 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.875 INCH
COLOR TEMPERATURE 2600 K
LIGHT CENTER LENGTH 2.37 INCH
GE Lighting
Done
Datasheet
Description
CLEAR COLOR
3.5 INCH OVERALL LENGTH
CEILING FAN APPLICATION
120 V VOLTAGE RATING
120 STANDARD PACKAGE
40 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
A15 SHAPE DESIGNATION
415 LUMEN INTENSITY
C9 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.875 INCH
COLOR TEMPERATURE 2600 K
LIGHT CENTER LENGTH 2.37 INCH
CLEAR COLOR
3.5 INCH OVERALL LENGTH
CEILING FAN APPLICATION
120 V VOLTAGE RATING
120 STANDARD PACKAGE
40 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
A15 SHAPE DESIGNATION
415 LUMEN INTENSITY
C9 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.875 INCH
COLOR TEMPERATURE 2600 K
LIGHT CENTER LENGTH 2.37 INCH