GE Lighting Special Purpose Incandescent Lamp 40A/TS-130

Description
A21 TYPE CLEAR COLOR 4.37 INCH OVERALL LENGTH 2.43 INCH LIGHT CENTER LENGTH TRAFFIC SIGNAL APPLICATION 130 V VOLTAGE RATING 120 STANDARD PACKAGE 40 W WATTAGE E26 MEDIUM SCREW BASE TYPE 2000 LIFE IN HOUR 380 LUMEN INTENSITY C9 FILAMENT TYPE BASE DOWN TO HORIZONTAL OPERATING POSITION BULB DIAMETER 2.62 INCH BULB MATERIAL SOFT GLASS
Datasheet
Description
A21 TYPE CLEAR COLOR 4.37 INCH OVERALL LENGTH 2.43 INCH LIGHT CENTER LENGTH TRAFFIC SIGNAL APPLICATION 130 V VOLTAGE RATING 120 STANDARD PACKAGE 40 W WATTAGE E26 MEDIUM SCREW BASE TYPE 2000 LIFE IN HOUR 380 LUMEN INTENSITY C9 FILAMENT TYPE BASE DOWN TO HORIZONTAL OPERATING POSITION BULB DIAMETER 2.62 INCH BULB MATERIAL SOFT GLASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Incandescent Lamp - 40A/TS-130 - GE Lighting
Cleveland, OH, USA
Special Purpose Incandescent Lamp
40A/TS-130
Special Purpose Incandescent Lamp 40A/TS-130
A21 TYPE CLEAR COLOR 4.37 INCH OVERALL LENGTH 2.43 INCH LIGHT CENTER LENGTH TRAFFIC SIGNAL APPLICATION 130 V VOLTAGE RATING 120 STANDARD PACKAGE 40 W WATTAGE E26 MEDIUM SCREW BASE TYPE 2000 LIFE IN HOUR 380 LUMEN INTENSITY C9 FILAMENT TYPE BASE DOWN TO HORIZONTAL OPERATING POSITION BULB DIAMETER 2.62 INCH BULB MATERIAL SOFT GLASS
  • A21 TYPE
  • CLEAR COLOR
  • 4.37 INCH OVERALL LENGTH
  • 2.43 INCH LIGHT CENTER LENGTH
  • TRAFFIC SIGNAL APPLICATION
  • 130 V VOLTAGE RATING
  • 120 STANDARD PACKAGE
  • 40 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 2000 LIFE IN HOUR
  • 380 LUMEN INTENSITY
  • C9 FILAMENT TYPE
  • BASE DOWN TO HORIZONTAL OPERATING POSITION
  • BULB DIAMETER 2.62 INCH
  • BULB MATERIAL SOFT GLASS
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 40A/TS-130
Product Name Special Purpose Incandescent Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data