GE Lighting Standard Incandescent Lamp 40A-48PK-120

Description
INSIDE FROST COLOR 4.43 INCH OVERALL LENGTH 120 V VOLTAGE RATING 48 STANDARD PACKAGE 40 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION 505 LUMEN INTENSITY CC6 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 2.375 INCH COLOR TEMPERATURE 2700 K LIGHT CENTER LENGTH 3.12 INCH
Datasheet
Description
INSIDE FROST COLOR 4.43 INCH OVERALL LENGTH 120 V VOLTAGE RATING 48 STANDARD PACKAGE 40 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION 505 LUMEN INTENSITY CC6 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 2.375 INCH COLOR TEMPERATURE 2700 K LIGHT CENTER LENGTH 3.12 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 40A-48PK-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
40A-48PK-120
Standard Incandescent Lamp 40A-48PK-120
INSIDE FROST COLOR 4.43 INCH OVERALL LENGTH 120 V VOLTAGE RATING 48 STANDARD PACKAGE 40 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION 505 LUMEN INTENSITY CC6 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 2.375 INCH COLOR TEMPERATURE 2700 K LIGHT CENTER LENGTH 3.12 INCH
  • INSIDE FROST COLOR
  • 4.43 INCH OVERALL LENGTH
  • 120 V VOLTAGE RATING
  • 48 STANDARD PACKAGE
  • 40 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 1000 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • 505 LUMEN INTENSITY
  • CC6 FILAMENT TYPE
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 2.375 INCH
  • COLOR TEMPERATURE 2700 K
  • LIGHT CENTER LENGTH 3.12 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 40A-48PK-120
Product Name Standard Incandescent Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 356798 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp - FT1205 - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 5 watts
Rated Average Life 7000 hours
View Details
Utopia™ 2 LED A19 -  - Ushio America, Inc.
Ushio America, Inc.
Specs
Lamp Power 9 watts
Rated Average Life 25000 hours
Color Temperature 2700 K
View Details