GE LightingStandard Incandescent Lamp400R40/FL-BULK-120
Description
REFLECTOR TYPE
FROST COLOR
6.75 INCH OVERALL LENGTH
6.75 OVERALL LENGTH IN INCH
FLOODLIGHT, SWIMMING POOL APPLICATION
120 V VOLTAGE RATING
48 STANDARD PACKAGE
400 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2000 LIFE IN HOUR
R40 SHAPE DESIGNATION
3400 LUMEN INTENSITY
CC2V FILAMENT TYPE
3400 INTENSITY IN LUMEN
BASE MATERIAL BRASS
BULB MATERIAL HARD GLASS
BULB DIAMETER 5 INCH
GE Lighting
Done
Datasheet
Description
REFLECTOR TYPE
FROST COLOR
6.75 INCH OVERALL LENGTH
6.75 OVERALL LENGTH IN INCH
FLOODLIGHT, SWIMMING POOL APPLICATION
120 V VOLTAGE RATING
48 STANDARD PACKAGE
400 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2000 LIFE IN HOUR
R40 SHAPE DESIGNATION
3400 LUMEN INTENSITY
CC2V FILAMENT TYPE
3400 INTENSITY IN LUMEN
BASE MATERIAL BRASS
BULB MATERIAL HARD GLASS
BULB DIAMETER 5 INCH
REFLECTOR TYPE
FROST COLOR
6.75 INCH OVERALL LENGTH
6.75 OVERALL LENGTH IN INCH
FLOODLIGHT, SWIMMING POOL APPLICATION
120 V VOLTAGE RATING
48 STANDARD PACKAGE
400 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2000 LIFE IN HOUR
R40 SHAPE DESIGNATION
3400 LUMEN INTENSITY
CC2V FILAMENT TYPE
3400 INTENSITY IN LUMEN
BASE MATERIAL BRASS
BULB MATERIAL HARD GLASS
BULB DIAMETER 5 INCH