400R40/FL-120 -- SPECIAL PURPOSE INCANDESCENT LAMP
GE LightingSpecial Purpose Incandescent Lamp400R40/FL-120
Description
R40 TYPE
FROST FINISH
6.75 INCH OVERALL LENGTH
REFLECTOR FLOOD, SWIMMING POOL APPLICATION
120 V VOLTAGE RATING
24 STANDARD PACKAGE
400 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2000 LIFE IN HOUR
3400 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB MATERIAL HARD GLASS
BULB BASE MATERIAL BRASS
BULB DIAMETER 5 INCH
GE Lighting
Done
Datasheet
Description
R40 TYPE
FROST FINISH
6.75 INCH OVERALL LENGTH
REFLECTOR FLOOD, SWIMMING POOL APPLICATION
120 V VOLTAGE RATING
24 STANDARD PACKAGE
400 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2000 LIFE IN HOUR
3400 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB MATERIAL HARD GLASS
BULB BASE MATERIAL BRASS
BULB DIAMETER 5 INCH
R40 TYPE
FROST FINISH
6.75 INCH OVERALL LENGTH
REFLECTOR FLOOD, SWIMMING POOL APPLICATION
120 V VOLTAGE RATING
24 STANDARD PACKAGE
400 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2000 LIFE IN HOUR
3400 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB MATERIAL HARD GLASS
BULB BASE MATERIAL BRASS
BULB DIAMETER 5 INCH