GE Lighting Miniature Incandescent Lamp 400-28

Description
1.06 INCH OVERALL LENGTH AIRCRAFT APPLICATION 50 STANDARD PACKAGE WEDGE BASE TYPE T3.25 SHAPE DESIGNATION 1.6 CD (SPHERICAL), 20 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.1 AMPERE Design Current 28 V Design Voltage 3 W Design Wattage 3 HR (HORIZONTAL) 1000 HR (VERTICAL) LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.406 INCH LIGHT CENTER LENGTH 0.56 INCH
Datasheet
Description
1.06 INCH OVERALL LENGTH AIRCRAFT APPLICATION 50 STANDARD PACKAGE WEDGE BASE TYPE T3.25 SHAPE DESIGNATION 1.6 CD (SPHERICAL), 20 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.1 AMPERE Design Current 28 V Design Voltage 3 W Design Wattage 3 HR (HORIZONTAL) 1000 HR (VERTICAL) LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.406 INCH LIGHT CENTER LENGTH 0.56 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 400-28 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
400-28
Miniature Incandescent Lamp 400-28
1.06 INCH OVERALL LENGTH AIRCRAFT APPLICATION 50 STANDARD PACKAGE WEDGE BASE TYPE T3.25 SHAPE DESIGNATION 1.6 CD (SPHERICAL), 20 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.1 AMPERE Design Current 28 V Design Voltage 3 W Design Wattage 3 HR (HORIZONTAL) 1000 HR (VERTICAL) LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.406 INCH LIGHT CENTER LENGTH 0.56 INCH
  • 1.06 INCH OVERALL LENGTH
  • AIRCRAFT APPLICATION
  • 50 STANDARD PACKAGE
  • WEDGE BASE TYPE
  • T3.25 SHAPE DESIGNATION
  • 1.6 CD (SPHERICAL), 20 LUMEN (INITIAL) INTENSITY
  • C2F FILAMENT TYPE
  • 0.1 AMPERE Design Current
  • 28 V Design Voltage
  • 3 W Design Wattage
  • 3 HR (HORIZONTAL) 1000 HR (VERTICAL) LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 0.406 INCH
  • LIGHT CENTER LENGTH 0.56 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 400-28
Product Name Miniature Incandescent Lamp
Base Type WEDGE
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 369907 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp - FT1205 - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 5 watts
Rated Average Life 7000 hours
View Details
Miniature Incandescent Lamp - LX18 - Juno Lighting Group
Specs
Base Type Bi-Pin T5; Wedge Base
Rated Average Life 10000 hours
View Details
Standard Incandescent Lamp - 25A/TB-6PK-120 - GE Lighting
Specs
Base Type Medium; Screw Terminals
Filament Type C-9
Lamp Power 25 watts
View Details