GE Company Photoelectric 3S7505SS820C6

Description
PHOTOELECTRIC SENSOR,25FT CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
PHOTOELECTRIC SENSOR,25FT CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 98168813 - Radwell International
Willingboro, NJ, United States
Photoelectric
98168813
Photoelectric 98168813
PHOTOELECTRIC SENSOR,25FT CABLE. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR,25FT CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Photoelectric Sensors
Product Number 98168813
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

18mm Diffused Photoelectric Sensor - PD18M3PSC - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 11.81 inch (300 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
EE-SX3350/EE-SX4350 Photomicrosensor (Transmissive) - EE-SX4350 - Aratas America LLC
Specs
Operation Distance 0.1969 inch (5 mm)
View Details
3 suppliers
Photoelectric Sensors - 2104039 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Block
Operation Distance 2.36 to 35.43 inch (60 to 900 mm)
Operating Temperature 60 F (15.56 C)
View Details
Miniature Cylindrical Photoelectric Sensors - Series 1040 / 1050 - Locon Sensor Systems, Inc.
Specs
Body Shape Cylindrical; Threaded Barrel (optional feature)
Operation Distance 1.97 to 9.84 inch (50 to 250 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details