GE Company Photoelectric 3S7505KT700A1

Description
GENERAL ELECTRIC , 3S7505KT700A1, TIME DELAY MODULE. FREE 2 YEAR RADWELL WARRANTY
Description
GENERAL ELECTRIC , 3S7505KT700A1, TIME DELAY MODULE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 91231164 - Radwell International
Willingboro, NJ, United States
Photoelectric
91231164
Photoelectric 91231164
GENERAL ELECTRIC , 3S7505KT700A1, TIME DELAY MODULE. FREE 2 YEAR RADWELL WARRANTY

GENERAL ELECTRIC , 3S7505KT700A1, TIME DELAY MODULE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 91231164
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000321-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Switching Frequency 0.5000 kHz
Switch Type Normally Open
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 1038480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details