GE Digital Energy - Power Sensing Current Transformer 3P85-301-15

Description
CURRENT TRANSFORMER, RATION 300:15 A, 5-400 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
CURRENT TRANSFORMER, RATION 300:15 A, 5-400 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 94277388 - Radwell International
Willingboro, NJ, United States
Current Transformer
94277388
Current Transformer 94277388
CURRENT TRANSFORMER, RATION 300:15 A, 5-400 HZ. FREE 2 YEAR RADWELL WARRANTY

CURRENT TRANSFORMER, RATION 300:15 A, 5-400 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 94277388
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers - 180467 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
View Details
Split-core current transformer - 855-4105/300-101 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
Current Transformers & Shunts - C63937-000 - TE Connectivity
Specs
Burden 2 VA
Secondary Current 5 amps
View Details