GE Lighting
Standard Incandescent Lamp
3CAM/FF/CD1-TP6-120
Suppliers
DECORATIVE TYPE
4.125 INCH OVERALL LENGTH
4.125 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
3 W WATTAGE
FLICKER FLAME STYLE
MEDIUM BASE TYPE
2000 LIFE IN HOUR
CA10 SHAPE DESIGNATION
DECORATIVE TYPE
4.125 INCH OVERALL LENGTH
4.125 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
3 W WATTAGE
FLICKER FLAME STYLE
MEDIUM BASE TYPE
2000 LIFE IN HOUR
CA10 SHAPE DESIGNATION
Supplier's Site
Technical Specifications
Product Category
Incandescent Lamps
Product Number
3CAM/FF/CD1-TP6-120
Product Name
Standard Incandescent Lamp
Base Type
Medium
Unlock Full Specs
to access all available technical data
Similar Products
Base Type
Festoon
Lamp Power
10 watts
Rated Average Life
7000 hours
View Details
Lamp Power
10 watts
Maximum Overall Length
1.18 inch (30 mm)
Light Center Length
0.7677 inch (19.5 mm)
View Details
Ebinger Manufacturing Corp.
Lamp Power
100 watts
Rated Average Life
5000 hours
View Details