GE LightingStandard Incandescent Lamp3CAC/FF/CD1-TP6-120
Description
DECORATIVE TYPE
4.125 INCH OVERALL LENGTH
4.125 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
3 W WATTAGE
FLICKER FLAME STYLE
CANDELABRA BASE TYPE
2000 LIFE IN HOUR
CA10 SHAPE DESIGNATION
GE Lighting
Done
Description
DECORATIVE TYPE
4.125 INCH OVERALL LENGTH
4.125 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
3 W WATTAGE
FLICKER FLAME STYLE
CANDELABRA BASE TYPE
2000 LIFE IN HOUR
CA10 SHAPE DESIGNATION
DECORATIVE TYPE
4.125 INCH OVERALL LENGTH
4.125 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
3 W WATTAGE
FLICKER FLAME STYLE
CANDELABRA BASE TYPE
2000 LIFE IN HOUR
CA10 SHAPE DESIGNATION