GE LightingStandard Incandescent Lamp3CAC/FF/CD1-PK6-120
Description
DECORATIVE TYPE
FROST COLOR
4.13 INCH OVERALL LENGTH
4.13 OVERALL LENGTH IN INCH
NIGHT LIGHT APPLICATION
120 V VOLTAGE RATING
6 STANDARD PACKAGE
3 W WATTAGE
FLICKER FLAME STYLE
E12 CANDELABRA SCREW BASE TYPE
2000 LIFE IN HOUR
CA10 SHAPE DESIGNATION
2000 LUMEN INTENSITY
CC6 FILAMENT TYPE
2000 INTENSITY IN LUMEN
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.25 INCH
GE Lighting
Done
Datasheet
Description
DECORATIVE TYPE
FROST COLOR
4.13 INCH OVERALL LENGTH
4.13 OVERALL LENGTH IN INCH
NIGHT LIGHT APPLICATION
120 V VOLTAGE RATING
6 STANDARD PACKAGE
3 W WATTAGE
FLICKER FLAME STYLE
E12 CANDELABRA SCREW BASE TYPE
2000 LIFE IN HOUR
CA10 SHAPE DESIGNATION
2000 LUMEN INTENSITY
CC6 FILAMENT TYPE
2000 INTENSITY IN LUMEN
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.25 INCH
DECORATIVE TYPE
FROST COLOR
4.13 INCH OVERALL LENGTH
4.13 OVERALL LENGTH IN INCH
NIGHT LIGHT APPLICATION
120 V VOLTAGE RATING
6 STANDARD PACKAGE
3 W WATTAGE
FLICKER FLAME STYLE
E12 CANDELABRA SCREW BASE TYPE
2000 LIFE IN HOUR
CA10 SHAPE DESIGNATION
2000 LUMEN INTENSITY
CC6 FILAMENT TYPE
2000 INTENSITY IN LUMEN
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.25 INCH