GE Company Contactor 3ARR8E4

Description
MAGNETIC CONTACTOR, 30AMP, 24V, 2P . FREE 2 YEAR RADWELL WARRANTY
Description
MAGNETIC CONTACTOR, 30AMP, 24V, 2P . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 24668476 - Radwell International
Willingboro, NJ, United States
Contactor
24668476
Contactor 24668476
MAGNETIC CONTACTOR, 30AMP, 24V, 2P . FREE 2 YEAR RADWELL WARRANTY

MAGNETIC CONTACTOR, 30AMP, 24V, 2P . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 24668476
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 476 HP
Three Phase Power 476 HP
DC Horsepower 476 HP
View Details
Contactor - 184998848 - Radwell International
Fuji Electric Corp. of America
Specs
Control Voltage 24 volts
View Details
3 Pole DC Coil Contactors - MC-12B-DC12V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details