GE Company Solid State Overload/Relay 3ARR2-B15B

Description
DISCONTINUED BY MANUFACTURER, CURRENT RELAY, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CURRENT RELAY, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 108679515 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
108679515
Solid State Overload/Relay 108679515
DISCONTINUED BY MANUFACTURER, CURRENT RELAY, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CURRENT RELAY, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 108679515
Product Name Solid State Overload/Relay
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12UB10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
3 Pole AC Coil Contactors - MC-130A-AC300V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Motor Starters - 206073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 335 HP
Three Phase Power 335 HP
DC Horsepower 335 HP
View Details
Solid State Overload/Relay - 116694570 - Radwell International
Specs
Continuous Current 5 amps
Motor Voltage 115 volts
View Details