GE Lighting Halogen Reflector Lamp 38PAR38H1500SP10-120

Description
5.31 INCH OVERALL LENGTH SPOTLIGHT APPLICATION 120 V VOLTAGE RATING 12 STANDARD PACKAGE 38 W WATTAGE E26 MEDIUM SKIRT BASE TYPE 1500 LIFE IN HOUR PAR38 SHAPE DESIGNATION 520 LUMEN INTENSITY 2850 CC8 FILAMENT TYPE 10 DEG DISTRIBUTION/BEAM SPREAD BULB MATERIAL SODA LIME GLASS BULB DIAMETER 4.75 INCH COLOR RENDERING INDEX 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Halogen Reflector Lamp - 38PAR38H1500SP10-120 - GE Lighting
Cleveland, OH, USA
Halogen Reflector Lamp
38PAR38H1500SP10-120
Halogen Reflector Lamp 38PAR38H1500SP10-120
5.31 INCH OVERALL LENGTH SPOTLIGHT APPLICATION 120 V VOLTAGE RATING 12 STANDARD PACKAGE 38 W WATTAGE E26 MEDIUM SKIRT BASE TYPE 1500 LIFE IN HOUR PAR38 SHAPE DESIGNATION 520 LUMEN INTENSITY 2850 CC8 FILAMENT TYPE 10 DEG DISTRIBUTION/BEAM SPREAD BULB MATERIAL SODA LIME GLASS BULB DIAMETER 4.75 INCH COLOR RENDERING INDEX 100
  • 5.31 INCH OVERALL LENGTH
  • SPOTLIGHT APPLICATION
  • 120 V VOLTAGE RATING
  • 12 STANDARD PACKAGE
  • 38 W WATTAGE
  • E26 MEDIUM SKIRT BASE TYPE
  • 1500 LIFE IN HOUR
  • PAR38 SHAPE DESIGNATION
  • 520 LUMEN INTENSITY
  • 2850
  • CC8 FILAMENT TYPE
  • 10 DEG DISTRIBUTION/BEAM SPREAD
  • BULB MATERIAL SODA LIME GLASS
  • BULB DIAMETER 4.75 INCH
  • COLOR RENDERING INDEX 100
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Halogen Lamps
Product Number 38PAR38H1500SP10-120
Product Name Halogen Reflector Lamp
Base Type Medium; Medium Skirted
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Features Reflector
Lamp Power 20 to 30 watts
View Details
 - 1240812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 15 watts
View Details
THHC Lighting
Specs
Base Type GY6.35
Lamp Power 35 watts
Rated Average Life 2000 hours
View Details
Tungsten-Halogen Lamp 12 V / 50 & 100 W -  - Qioptiq
Specs
Lamp Power 50 to 100 watts
View Details