GE Lighting Halogen Reflector Lamp 38PAR38H1500FL25-120

Description
5.31 INCH OVERALL LENGTH FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 12 STANDARD PACKAGE 38 W WATTAGE E26 MEDIUM SKIRT BASE TYPE 1500 LIFE IN HOUR PAR38 SHAPE DESIGNATION 520 LUMEN INTENSITY 2850 CC8 FILAMENT TYPE 25 DEG DISTRIBUTION/BEAM SPREAD BULB MATERIAL BOROSILICATE GLASS BULB DIAMETER 4.75 INCH COLOR RENDERING INDEX 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Halogen Reflector Lamp - 38PAR38H1500FL25-120 - GE Lighting
Cleveland, OH, USA
Halogen Reflector Lamp
38PAR38H1500FL25-120
Halogen Reflector Lamp 38PAR38H1500FL25-120
5.31 INCH OVERALL LENGTH FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 12 STANDARD PACKAGE 38 W WATTAGE E26 MEDIUM SKIRT BASE TYPE 1500 LIFE IN HOUR PAR38 SHAPE DESIGNATION 520 LUMEN INTENSITY 2850 CC8 FILAMENT TYPE 25 DEG DISTRIBUTION/BEAM SPREAD BULB MATERIAL BOROSILICATE GLASS BULB DIAMETER 4.75 INCH COLOR RENDERING INDEX 100
  • 5.31 INCH OVERALL LENGTH
  • FLOODLIGHT APPLICATION
  • 120 V VOLTAGE RATING
  • 12 STANDARD PACKAGE
  • 38 W WATTAGE
  • E26 MEDIUM SKIRT BASE TYPE
  • 1500 LIFE IN HOUR
  • PAR38 SHAPE DESIGNATION
  • 520 LUMEN INTENSITY
  • 2850
  • CC8 FILAMENT TYPE
  • 25 DEG DISTRIBUTION/BEAM SPREAD
  • BULB MATERIAL BOROSILICATE GLASS
  • BULB DIAMETER 4.75 INCH
  • COLOR RENDERING INDEX 100
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Halogen Lamps
Product Number 38PAR38H1500FL25-120
Product Name Halogen Reflector Lamp
Base Type Medium; Medium Skirted
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Features Reflector
Lamp Power 20 to 30 watts
View Details
 - 7757286 - RS Components, Ltd.
RS Components, Ltd.
View Details
THHC Lighting
Specs
Base Type G4
Lamp Power 20 watts
Rated Average Life 2000 hours
View Details
Xenon Arc Lamp, 75 W -  - Qioptiq
Specs
High Intensity Discharge Lamps Xenon
Base Type Anode SFa 9-2, Cathode SFa 7.5-2
Lamp Power 75 watts
View Details