GE LightingHalogen Reflector Lamp38PAR30H/SP10-120
Description
SHORT NECK TYPE
3.62 INCH OVERALL LENGTH
INDOOR FLOODLIGHT APPLICATION
120 V VOLTAGE RATING
6 STANDARD PACKAGE
38 W WATTAGE
E26 MEDIUM SKIRT BASE TYPE
1500 LIFE IN HOUR
PAR30 SHAPE DESIGNATION
580 LUMEN INTENSITY
CC8 FILAMENT TYPE
10 DEG DISTRIBUTION/BEAM SPREAD
BULB MATERIAL SODA LIME GLASS
BULB DIAMETER 3.75 INCH
COLOR RENDERING INDEX 100
GE Lighting
Done
Datasheet
Description
SHORT NECK TYPE
3.62 INCH OVERALL LENGTH
INDOOR FLOODLIGHT APPLICATION
120 V VOLTAGE RATING
6 STANDARD PACKAGE
38 W WATTAGE
E26 MEDIUM SKIRT BASE TYPE
1500 LIFE IN HOUR
PAR30 SHAPE DESIGNATION
580 LUMEN INTENSITY
CC8 FILAMENT TYPE
10 DEG DISTRIBUTION/BEAM SPREAD
BULB MATERIAL SODA LIME GLASS
BULB DIAMETER 3.75 INCH
COLOR RENDERING INDEX 100
SHORT NECK TYPE
3.62 INCH OVERALL LENGTH
INDOOR FLOODLIGHT APPLICATION
120 V VOLTAGE RATING
6 STANDARD PACKAGE
38 W WATTAGE
E26 MEDIUM SKIRT BASE TYPE
1500 LIFE IN HOUR
PAR30 SHAPE DESIGNATION
580 LUMEN INTENSITY
CC8 FILAMENT TYPE
10 DEG DISTRIBUTION/BEAM SPREAD
BULB MATERIAL SODA LIME GLASS
BULB DIAMETER 3.75 INCH
COLOR RENDERING INDEX 100