GE LightingHalogen Reflector Lamp38PAR20HIR+/FL30-120
Description
3.13 INCH OVERALL LENGTH
INDOOR FLOODLIGHT APPLICATION
120 V VOLTAGE RATING
6 STANDARD PACKAGE
38 W WATTAGE
E26 MEDIUM SKIRT BASE TYPE
3000 LIFE IN HOUR
PAR20 SHAPE DESIGNATION
530 LUMEN INTENSITY
CC8 FILAMENT TYPE
30 DEG DISTRIBUTION/BEAM SPREAD
HIR[TM] BRAND
BULB MATERIAL SODA LIME GLASS
BULB DIAMETER 2.5 INCH
COLOR RENDERING INDEX 100
GE Lighting
Done
Datasheet
Description
3.13 INCH OVERALL LENGTH
INDOOR FLOODLIGHT APPLICATION
120 V VOLTAGE RATING
6 STANDARD PACKAGE
38 W WATTAGE
E26 MEDIUM SKIRT BASE TYPE
3000 LIFE IN HOUR
PAR20 SHAPE DESIGNATION
530 LUMEN INTENSITY
CC8 FILAMENT TYPE
30 DEG DISTRIBUTION/BEAM SPREAD
HIR[TM] BRAND
BULB MATERIAL SODA LIME GLASS
BULB DIAMETER 2.5 INCH
COLOR RENDERING INDEX 100
3.13 INCH OVERALL LENGTH
INDOOR FLOODLIGHT APPLICATION
120 V VOLTAGE RATING
6 STANDARD PACKAGE
38 W WATTAGE
E26 MEDIUM SKIRT BASE TYPE
3000 LIFE IN HOUR
PAR20 SHAPE DESIGNATION
530 LUMEN INTENSITY
CC8 FILAMENT TYPE
30 DEG DISTRIBUTION/BEAM SPREAD
HIR[TM] BRAND
BULB MATERIAL SODA LIME GLASS
BULB DIAMETER 2.5 INCH
COLOR RENDERING INDEX 100