3.13 INCH OVERALL LENGTH
INDOOR FLOODLIGHT APPLICATION
120 V VOLTAGE RATING
6 STANDARD PACKAGE
38 W WATTAGE
E26 MEDIUM SKIRT BASE TYPE
1500 LIFE IN HOUR
PAR20 SHAPE DESIGNATION
490 LUMEN INTENSITY
CC8 FILAMENT TYPE
25 DEG DISTRIBUTION/BEAM SPREAD
BULB MATERIAL SODA LIME GLASS
BULB DIAMETER 2.5 INCH
COLOR RENDERING INDEX 100
GE Lighting
Done
Datasheet
Description
3.13 INCH OVERALL LENGTH
INDOOR FLOODLIGHT APPLICATION
120 V VOLTAGE RATING
6 STANDARD PACKAGE
38 W WATTAGE
E26 MEDIUM SKIRT BASE TYPE
1500 LIFE IN HOUR
PAR20 SHAPE DESIGNATION
490 LUMEN INTENSITY
CC8 FILAMENT TYPE
25 DEG DISTRIBUTION/BEAM SPREAD
BULB MATERIAL SODA LIME GLASS
BULB DIAMETER 2.5 INCH
COLOR RENDERING INDEX 100
3.13 INCH OVERALL LENGTH
INDOOR FLOODLIGHT APPLICATION
120 V VOLTAGE RATING
6 STANDARD PACKAGE
38 W WATTAGE
E26 MEDIUM SKIRT BASE TYPE
1500 LIFE IN HOUR
PAR20 SHAPE DESIGNATION
490 LUMEN INTENSITY
CC8 FILAMENT TYPE
25 DEG DISTRIBUTION/BEAM SPREAD
BULB MATERIAL SODA LIME GLASS
BULB DIAMETER 2.5 INCH
COLOR RENDERING INDEX 100