GE Lighting Standard Incandescent Lamp 38A-48PK-120

Description
INSIDE FROST COLOR 4.43 INCH OVERALL LENGTH STORAGE AREA APPLICATION 120 V VOLTAGE RATING 48 STANDARD PACKAGE 38 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION 455 LUMEN INTENSITY CC6 FILAMENT TYPE BULB DIAMETER 0.812 INCH COLOR TEMPERATURE 2700 K LIGHT CENTER LENGTH 3.12 INCH
Datasheet
Description
INSIDE FROST COLOR 4.43 INCH OVERALL LENGTH STORAGE AREA APPLICATION 120 V VOLTAGE RATING 48 STANDARD PACKAGE 38 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION 455 LUMEN INTENSITY CC6 FILAMENT TYPE BULB DIAMETER 0.812 INCH COLOR TEMPERATURE 2700 K LIGHT CENTER LENGTH 3.12 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 38A-48PK-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
38A-48PK-120
Standard Incandescent Lamp 38A-48PK-120
INSIDE FROST COLOR 4.43 INCH OVERALL LENGTH STORAGE AREA APPLICATION 120 V VOLTAGE RATING 48 STANDARD PACKAGE 38 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION 455 LUMEN INTENSITY CC6 FILAMENT TYPE BULB DIAMETER 0.812 INCH COLOR TEMPERATURE 2700 K LIGHT CENTER LENGTH 3.12 INCH
  • INSIDE FROST COLOR
  • 4.43 INCH OVERALL LENGTH
  • STORAGE AREA APPLICATION
  • 120 V VOLTAGE RATING
  • 48 STANDARD PACKAGE
  • 38 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 1000 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • 455 LUMEN INTENSITY
  • CC6 FILAMENT TYPE
  • BULB DIAMETER 0.812 INCH
  • COLOR TEMPERATURE 2700 K
  • LIGHT CENTER LENGTH 3.12 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 38A-48PK-120
Product Name Standard Incandescent Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data