GE Lighting Standard Incandescent Lamp 38A-2/24PK-120

Description
INSIDE FROST COLOR 4.43 INCH OVERALL LENGTH HOUSEHOLD APPLICATION 120 V VOLTAGE RATING 24 STANDARD PACKAGE 38 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION 455 LUMEN INTENSITY CC6 FILAMENT TYPE BULB DIAMETER 1.25 INCH COLOR TEMPERATURE 2700 K LIGHT CENTER LENGTH 3.12 INCH
Datasheet
Description
INSIDE FROST COLOR 4.43 INCH OVERALL LENGTH HOUSEHOLD APPLICATION 120 V VOLTAGE RATING 24 STANDARD PACKAGE 38 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION 455 LUMEN INTENSITY CC6 FILAMENT TYPE BULB DIAMETER 1.25 INCH COLOR TEMPERATURE 2700 K LIGHT CENTER LENGTH 3.12 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 38A-2/24PK-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
38A-2/24PK-120
Standard Incandescent Lamp 38A-2/24PK-120
INSIDE FROST COLOR 4.43 INCH OVERALL LENGTH HOUSEHOLD APPLICATION 120 V VOLTAGE RATING 24 STANDARD PACKAGE 38 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION 455 LUMEN INTENSITY CC6 FILAMENT TYPE BULB DIAMETER 1.25 INCH COLOR TEMPERATURE 2700 K LIGHT CENTER LENGTH 3.12 INCH
  • INSIDE FROST COLOR
  • 4.43 INCH OVERALL LENGTH
  • HOUSEHOLD APPLICATION
  • 120 V VOLTAGE RATING
  • 24 STANDARD PACKAGE
  • 38 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 1000 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • 455 LUMEN INTENSITY
  • CC6 FILAMENT TYPE
  • BULB DIAMETER 1.25 INCH
  • COLOR TEMPERATURE 2700 K
  • LIGHT CENTER LENGTH 3.12 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 38A-2/24PK-120
Product Name Standard Incandescent Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 15032681 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Incandescent Lamp - 6707287 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Miniature Incandescent Lamp - 24X/33257 - OSRAM SYLVANIA, Inc.
Specs
Filament Type C2F
Maximum Overall Length 1.69 inch (42.93 mm)
View Details