GE Lighting
Standard Incandescent Lamp
38A/130V-4PK-130
Datasheet
Suppliers
INSIDE FROST COLOR
STANDARD, COMMERCIAL, RESIDENTIAL APPLICATION
130 V VOLTAGE RATING
48 PER CASE STANDARD PACKAGE
38 W WATTAGE
A-LINE STYLE
E26 MEDIUM SCREW BASE TYPE
2000 LIFE IN HOUR
A19 SHAPE DESIGNATION
330 LUMEN INTENSITY
CC6 FILAMENT TYPE
DIAMETER 1.25 INCH
INSIDE FROST COLOR
STANDARD, COMMERCIAL, RESIDENTIAL APPLICATION
130 V VOLTAGE RATING
48 PER CASE STANDARD PACKAGE
38 W WATTAGE
A-LINE STYLE
E26 MEDIUM SCREW BASE TYPE
2000 LIFE IN HOUR
A19 SHAPE DESIGNATION
330 LUMEN INTENSITY
CC6 FILAMENT TYPE
DIAMETER 1.25 INCH
Supplier's Site
Datasheet
Technical Specifications
Product Category
Incandescent Lamps
Product Number
38A/130V-4PK-130
Product Name
Standard Incandescent Lamp
Base Type
Medium; Screw Terminals
Unlock Full Specs
to access all available technical data
Similar Products
Base Type
Festoon
Lamp Power
5 watts
Rated Average Life
7000 hours
View Details
Lamp Power
7 watts
Color Temperature
4600 to 5600 K
Diameter
50 to 66 mm (1.97 to 2.6 inch)
View Details
Ebinger Manufacturing Corp.
Lamp Power
100 watts
Rated Average Life
5000 hours
View Details