GE Lighting Miniature Incandescent Lamp 387-BAG-28

Description
0.63 INCH OVERALL LENGTH INDICATOR APPLICATION 1000 STANDARD PACKAGE SINGLE CONTACT MIDGET FLANGED BASE TYPE T1.75 SHAPE DESIGNATION 0.3 CD (SPHERICAL), 4 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.04 AMPERE Design Current 28 V Design Voltage 1 W Design Wattage 7000 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.219 INCH LIGHT CENTER LENGTH 0.38 INCH PACKAGING TYPE BULK
Datasheet
Description
0.63 INCH OVERALL LENGTH INDICATOR APPLICATION 1000 STANDARD PACKAGE SINGLE CONTACT MIDGET FLANGED BASE TYPE T1.75 SHAPE DESIGNATION 0.3 CD (SPHERICAL), 4 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.04 AMPERE Design Current 28 V Design Voltage 1 W Design Wattage 7000 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.219 INCH LIGHT CENTER LENGTH 0.38 INCH PACKAGING TYPE BULK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 387-BAG-28 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
387-BAG-28
Miniature Incandescent Lamp 387-BAG-28
0.63 INCH OVERALL LENGTH INDICATOR APPLICATION 1000 STANDARD PACKAGE SINGLE CONTACT MIDGET FLANGED BASE TYPE T1.75 SHAPE DESIGNATION 0.3 CD (SPHERICAL), 4 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.04 AMPERE Design Current 28 V Design Voltage 1 W Design Wattage 7000 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.219 INCH LIGHT CENTER LENGTH 0.38 INCH PACKAGING TYPE BULK
  • 0.63 INCH OVERALL LENGTH
  • INDICATOR APPLICATION
  • 1000 STANDARD PACKAGE
  • SINGLE CONTACT MIDGET FLANGED BASE TYPE
  • T1.75 SHAPE DESIGNATION
  • 0.3 CD (SPHERICAL), 4 LUMEN (INITIAL) INTENSITY
  • C2F FILAMENT TYPE
  • 0.04 AMPERE Design Current
  • 28 V Design Voltage
  • 1 W Design Wattage
  • 7000 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 0.219 INCH
  • LIGHT CENTER LENGTH 0.38 INCH
  • PACKAGING TYPE BULK
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 387-BAG-28
Product Name Miniature Incandescent Lamp
Base Type SINGLE CONTACT MIDGET FLANGED
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 120572563 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
25/F15/WHITE -  - Interlectric Corporation
Interlectric Corporation
Specs
Base Type Medium
Filament Type F15
Lamp Power 25 watts
View Details
Coated Incandescent Lamp - 75WBTC - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 75 watts
Rated Average Life 5000 hours
View Details
Miniature Incandescent Lamp - 300BLV035 - Generation Brands
Specs
Base Type 2-Pin
View Details