GE Lighting Miniature Incandescent Lamp 386-14

Description
0.63 INCH OVERALL LENGTH INDICATOR APPLICATION 50 STANDARD PACKAGE MIDGET GROOVED BASE TYPE T1.75 SHAPE DESIGNATION 0.3 CD (SPHERICAL), 4 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.08 AMPERE Design Current 14 V Design Voltage 1 W Design Wattage 40000 LIFE 1 IN HOUR BULB DIAMETER 0.219 INCH LIGHT CENTER LENGTH 0.38 INCH
Datasheet
Description
0.63 INCH OVERALL LENGTH INDICATOR APPLICATION 50 STANDARD PACKAGE MIDGET GROOVED BASE TYPE T1.75 SHAPE DESIGNATION 0.3 CD (SPHERICAL), 4 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.08 AMPERE Design Current 14 V Design Voltage 1 W Design Wattage 40000 LIFE 1 IN HOUR BULB DIAMETER 0.219 INCH LIGHT CENTER LENGTH 0.38 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 386-14 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
386-14
Miniature Incandescent Lamp 386-14
0.63 INCH OVERALL LENGTH INDICATOR APPLICATION 50 STANDARD PACKAGE MIDGET GROOVED BASE TYPE T1.75 SHAPE DESIGNATION 0.3 CD (SPHERICAL), 4 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.08 AMPERE Design Current 14 V Design Voltage 1 W Design Wattage 40000 LIFE 1 IN HOUR BULB DIAMETER 0.219 INCH LIGHT CENTER LENGTH 0.38 INCH
  • 0.63 INCH OVERALL LENGTH
  • INDICATOR APPLICATION
  • 50 STANDARD PACKAGE
  • MIDGET GROOVED BASE TYPE
  • T1.75 SHAPE DESIGNATION
  • 0.3 CD (SPHERICAL), 4 LUMEN (INITIAL) INTENSITY
  • C2F FILAMENT TYPE
  • 0.08 AMPERE Design Current
  • 14 V Design Voltage
  • 1 W Design Wattage
  • 40000 LIFE 1 IN HOUR
  • BULB DIAMETER 0.219 INCH
  • LIGHT CENTER LENGTH 0.38 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 386-14
Product Name Miniature Incandescent Lamp
Base Type Midget Grooved
Unlock Full Specs
to access all available technical data