GE Lighting Miniature Incandescent Lamp 381-6-3

Description
0.63 INCH OVERALL LENGTH INDICATOR APPLICATION 50 STANDARD PACKAGE SINGLE CONTACT MIDGET FLANGED BASE TYPE T1.75 SHAPE DESIGNATION 0.4 CD (SPHERICAL), 5 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.2 AMPERE Design Current 6.3 V Design Voltage 1 W Design Wattage 20000 LIFE 1 IN HOUR BULB DIAMETER 0.219 INCH LIGHT CENTER LENGTH 0.38 INCH
Datasheet
Description
0.63 INCH OVERALL LENGTH INDICATOR APPLICATION 50 STANDARD PACKAGE SINGLE CONTACT MIDGET FLANGED BASE TYPE T1.75 SHAPE DESIGNATION 0.4 CD (SPHERICAL), 5 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.2 AMPERE Design Current 6.3 V Design Voltage 1 W Design Wattage 20000 LIFE 1 IN HOUR BULB DIAMETER 0.219 INCH LIGHT CENTER LENGTH 0.38 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 381-6-3 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
381-6-3
Miniature Incandescent Lamp 381-6-3
0.63 INCH OVERALL LENGTH INDICATOR APPLICATION 50 STANDARD PACKAGE SINGLE CONTACT MIDGET FLANGED BASE TYPE T1.75 SHAPE DESIGNATION 0.4 CD (SPHERICAL), 5 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.2 AMPERE Design Current 6.3 V Design Voltage 1 W Design Wattage 20000 LIFE 1 IN HOUR BULB DIAMETER 0.219 INCH LIGHT CENTER LENGTH 0.38 INCH
  • 0.63 INCH OVERALL LENGTH
  • INDICATOR APPLICATION
  • 50 STANDARD PACKAGE
  • SINGLE CONTACT MIDGET FLANGED BASE TYPE
  • T1.75 SHAPE DESIGNATION
  • 0.4 CD (SPHERICAL), 5 LUMEN (INITIAL) INTENSITY
  • C2F FILAMENT TYPE
  • 0.2 AMPERE Design Current
  • 6.3 V Design Voltage
  • 1 W Design Wattage
  • 20000 LIFE 1 IN HOUR
  • BULB DIAMETER 0.219 INCH
  • LIGHT CENTER LENGTH 0.38 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 381-6-3
Product Name Miniature Incandescent Lamp
Base Type Single Contact Midget Flanged
Unlock Full Specs
to access all available technical data