GE Lighting Standard Incandescent Lamp 375R40-115

Description
REFLECTOR TYPE LIGHT INSIDE FROST COLOR 7.37 INCH OVERALL LENGTH HEAT LAMP APPLICATION 115 V VOLTAGE RATING 24 STANDARD PACKAGE 375 W WATTAGE E26/50X39 MEDIUM SKIRT BASE TYPE 5000 LIFE IN HOUR R40 SHAPE DESIGNATION C9 FILAMENT TYPE BULB DIAMETER 5 INCH
Datasheet
Description
REFLECTOR TYPE LIGHT INSIDE FROST COLOR 7.37 INCH OVERALL LENGTH HEAT LAMP APPLICATION 115 V VOLTAGE RATING 24 STANDARD PACKAGE 375 W WATTAGE E26/50X39 MEDIUM SKIRT BASE TYPE 5000 LIFE IN HOUR R40 SHAPE DESIGNATION C9 FILAMENT TYPE BULB DIAMETER 5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 375R40-115 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
375R40-115
Standard Incandescent Lamp 375R40-115
REFLECTOR TYPE LIGHT INSIDE FROST COLOR 7.37 INCH OVERALL LENGTH HEAT LAMP APPLICATION 115 V VOLTAGE RATING 24 STANDARD PACKAGE 375 W WATTAGE E26/50X39 MEDIUM SKIRT BASE TYPE 5000 LIFE IN HOUR R40 SHAPE DESIGNATION C9 FILAMENT TYPE BULB DIAMETER 5 INCH
  • REFLECTOR TYPE
  • LIGHT INSIDE FROST COLOR
  • 7.37 INCH OVERALL LENGTH
  • HEAT LAMP APPLICATION
  • 115 V VOLTAGE RATING
  • 24 STANDARD PACKAGE
  • 375 W WATTAGE
  • E26/50X39 MEDIUM SKIRT BASE TYPE
  • 5000 LIFE IN HOUR
  • R40 SHAPE DESIGNATION
  • C9 FILAMENT TYPE
  • BULB DIAMETER 5 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 375R40-115
Product Name Standard Incandescent Lamp
Base Type Medium; Medium Skirted
Unlock Full Specs
to access all available technical data