GE Lighting Standard Incandescent Lamp 375R40/1-115

Description
REFLECTOR TYPE CLEAR COLOR 7.5 INCH OVERALL LENGTH HEAT LAMP APPLICATION 115 V VOLTAGE RATING 24 STANDARD PACKAGE 375 W WATTAGE E26/50X39 MEDIUM SKIRT BASE TYPE 5000 LIFE IN HOUR R40 SHAPE DESIGNATION 2700 LUMEN INTENSITY C9 FILAMENT TYPE BULB MATERIAL HARD GLASS BULB DIAMETER 5 INCH
Datasheet
Description
REFLECTOR TYPE CLEAR COLOR 7.5 INCH OVERALL LENGTH HEAT LAMP APPLICATION 115 V VOLTAGE RATING 24 STANDARD PACKAGE 375 W WATTAGE E26/50X39 MEDIUM SKIRT BASE TYPE 5000 LIFE IN HOUR R40 SHAPE DESIGNATION 2700 LUMEN INTENSITY C9 FILAMENT TYPE BULB MATERIAL HARD GLASS BULB DIAMETER 5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 375R40/1-115 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
375R40/1-115
Standard Incandescent Lamp 375R40/1-115
REFLECTOR TYPE CLEAR COLOR 7.5 INCH OVERALL LENGTH HEAT LAMP APPLICATION 115 V VOLTAGE RATING 24 STANDARD PACKAGE 375 W WATTAGE E26/50X39 MEDIUM SKIRT BASE TYPE 5000 LIFE IN HOUR R40 SHAPE DESIGNATION 2700 LUMEN INTENSITY C9 FILAMENT TYPE BULB MATERIAL HARD GLASS BULB DIAMETER 5 INCH
  • REFLECTOR TYPE
  • CLEAR COLOR
  • 7.5 INCH OVERALL LENGTH
  • HEAT LAMP APPLICATION
  • 115 V VOLTAGE RATING
  • 24 STANDARD PACKAGE
  • 375 W WATTAGE
  • E26/50X39 MEDIUM SKIRT BASE TYPE
  • 5000 LIFE IN HOUR
  • R40 SHAPE DESIGNATION
  • 2700 LUMEN INTENSITY
  • C9 FILAMENT TYPE
  • BULB MATERIAL HARD GLASS
  • BULB DIAMETER 5 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 375R40/1-115
Product Name Standard Incandescent Lamp
Base Type Medium; Medium Skirted
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 4758988 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
11S14/CERAMIC WHITE- SUPERIOR LIFE® - 81558 - Premium Quality Lighting
Specs
Base Type Medium
Lamp Power 11 watts
Mean Lumens 70 lm (5.58 cp)
View Details