GE LightingMINIATURE INCANDESCENT LAMP3757NA/BP2-13.5 67908
Description
AUTOMOTIVE TYPE
26.5 INCH OVERALL LENGTH
48 PER CASE STANDARD PACKAGE
S8 SHAPE DESIGNATION
22.300 CD INTENSITY
C6 FILAMENT TYPE
13.5 V Design Voltage
10000 LIFE 2 IN HOUR
LIGHT CENTER LENGTH 27.9 INCH
GE Lighting
Done
Datasheet
Description
AUTOMOTIVE TYPE
26.5 INCH OVERALL LENGTH
48 PER CASE STANDARD PACKAGE
S8 SHAPE DESIGNATION
22.300 CD INTENSITY
C6 FILAMENT TYPE
13.5 V Design Voltage
10000 LIFE 2 IN HOUR
LIGHT CENTER LENGTH 27.9 INCH
AUTOMOTIVE TYPE
26.5 INCH OVERALL LENGTH
48 PER CASE STANDARD PACKAGE
S8 SHAPE DESIGNATION
22.300 CD INTENSITY
C6 FILAMENT TYPE
13.5 V Design Voltage
10000 LIFE 2 IN HOUR
LIGHT CENTER LENGTH 27.9 INCH