GE Company Motor 3731

Description
GENERAL ELECTRIC, 3731, CONDENSER FAN MOTOR, 3/4HP, 1075RPM, 208-230VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
Description
GENERAL ELECTRIC, 3731, CONDENSER FAN MOTOR, 3/4HP, 1075RPM, 208-230VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 40906937 - Radwell International
Willingboro, NJ, United States
GENERAL ELECTRIC, 3731, CONDENSER FAN MOTOR, 3/4HP, 1075RPM, 208-230VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY

GENERAL ELECTRIC, 3731, CONDENSER FAN MOTOR, 3/4HP, 1075RPM, 208-230VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 40906937
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox(Epson gears) - C1238...12PP...(2) - Constar Motion Co., Ltd
Specs
DC Voltage Range 2.5 VDC
Continuous Torque 0.2 In-lbs (0.2000 kg-cm)
Gear Type Planetary
View Details
Motors - AC, DC - 403-1113225013-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 12V
View Details
L16-R Miniature Linear Servos for RC & Arduino 50mm 150:1 6 volts - L16-50-150-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 150 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297E-60V GP42-195 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 60.0 VDC
Continuous Current 1.7 amps
View Details