GE Lighting Miniature Incandescent Lamp 37/BP2-14

Description
0.8 INCH OVERALL LENGTH AUTO APPLICATION 48 STANDARD PACKAGE WEDGE BASE TYPE T1.75 SHAPE DESIGNATION 0.5 CD (SPHERICAL), 6 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.09 AMPERE Design Current 14 V Design Voltage 1 W Design Wattage 2500 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.219 INCH LIGHT CENTER LENGTH 0.4 INCH PACKAGING TYPE BLISTER PACK
Datasheet
Description
0.8 INCH OVERALL LENGTH AUTO APPLICATION 48 STANDARD PACKAGE WEDGE BASE TYPE T1.75 SHAPE DESIGNATION 0.5 CD (SPHERICAL), 6 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.09 AMPERE Design Current 14 V Design Voltage 1 W Design Wattage 2500 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.219 INCH LIGHT CENTER LENGTH 0.4 INCH PACKAGING TYPE BLISTER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 37/BP2-14 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
37/BP2-14
Miniature Incandescent Lamp 37/BP2-14
0.8 INCH OVERALL LENGTH AUTO APPLICATION 48 STANDARD PACKAGE WEDGE BASE TYPE T1.75 SHAPE DESIGNATION 0.5 CD (SPHERICAL), 6 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.09 AMPERE Design Current 14 V Design Voltage 1 W Design Wattage 2500 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.219 INCH LIGHT CENTER LENGTH 0.4 INCH PACKAGING TYPE BLISTER PACK
  • 0.8 INCH OVERALL LENGTH
  • AUTO APPLICATION
  • 48 STANDARD PACKAGE
  • WEDGE BASE TYPE
  • T1.75 SHAPE DESIGNATION
  • 0.5 CD (SPHERICAL), 6 LUMEN (INITIAL) INTENSITY
  • C2F FILAMENT TYPE
  • 0.09 AMPERE Design Current
  • 14 V Design Voltage
  • 1 W Design Wattage
  • 2500 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 0.219 INCH
  • LIGHT CENTER LENGTH 0.4 INCH
  • PACKAGING TYPE BLISTER PACK
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 37/BP2-14
Product Name Miniature Incandescent Lamp
Base Type WEDGE
Unlock Full Specs
to access all available technical data