GE Lighting
Miniature Incandescent Lamp
3652/BP-13.5
Datasheet
Suppliers
1.06 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
WEDGE BASE TYPE
T3.25 SHAPE DESIGNATION
6 CD (SPHERICAL), 75 LUMEN (INITIAL) INTENSITY
0.37 AMPERE Design Current
13.5 V Design Voltage
5 W Design Wattage
700 LIFE 1 IN HOUR
BULB DIAMETER 0.406 INCH
PACKAGING TYPE BLISTER PACK
1.06 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
WEDGE BASE TYPE
T3.25 SHAPE DESIGNATION
6 CD (SPHERICAL), 75 LUMEN (INITIAL) INTENSITY
0.37 AMPERE Design Current
13.5 V Design Voltage
5 W Design Wattage
700 LIFE 1 IN HOUR
BULB DIAMETER 0.406 INCH
PACKAGING TYPE BLISTER PACK
Supplier's Site
Datasheet
Technical Specifications
Product Category
Incandescent Lamps
Product Number
3652/BP-13.5
Product Name
Miniature Incandescent Lamp
Base Type
WEDGE
Unlock Full Specs
to access all available technical data
Similar Products
Base Type
Festoon
Lamp Power
3 watts
Rated Average Life
7000 hours
View Details
High Intensity Discharge Lamps
Xenon
Base Type
Anode SFa 9-2, Cathode SFa 7.5-2
Lamp Power
75 watts
View Details
Ebinger Manufacturing Corp.
Lamp Power
150 watts
Rated Average Life
5000 hours
View Details