GE Lighting Sealed Beam Lamp 35PAR36/H/VWFL-12

Description
HALOGEN TYPE 2.75 INCH OVERALL LENGTH WIDE FLOOD APPLICATION SCREW TERMINAL BASE TYPE 4000 LIFE IN HOUR PAR36 SHAPE DESIGNATION C6 FILAMENT TYPE 140 DEG HORIZONTAL, 140 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12 V DESIGN VOLTAGE 35 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH COLOR TEMPERATURE 3050 DEG K INITIAL INTENSITY 400 LUMEN
Datasheet
Description
HALOGEN TYPE 2.75 INCH OVERALL LENGTH WIDE FLOOD APPLICATION SCREW TERMINAL BASE TYPE 4000 LIFE IN HOUR PAR36 SHAPE DESIGNATION C6 FILAMENT TYPE 140 DEG HORIZONTAL, 140 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12 V DESIGN VOLTAGE 35 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH COLOR TEMPERATURE 3050 DEG K INITIAL INTENSITY 400 LUMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 35PAR36/H/VWFL-12 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
35PAR36/H/VWFL-12
Sealed Beam Lamp 35PAR36/H/VWFL-12
HALOGEN TYPE 2.75 INCH OVERALL LENGTH WIDE FLOOD APPLICATION SCREW TERMINAL BASE TYPE 4000 LIFE IN HOUR PAR36 SHAPE DESIGNATION C6 FILAMENT TYPE 140 DEG HORIZONTAL, 140 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12 V DESIGN VOLTAGE 35 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH COLOR TEMPERATURE 3050 DEG K INITIAL INTENSITY 400 LUMEN
  • HALOGEN TYPE
  • 2.75 INCH OVERALL LENGTH
  • WIDE FLOOD APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 4000 LIFE IN HOUR
  • PAR36 SHAPE DESIGNATION
  • C6 FILAMENT TYPE
  • 140 DEG HORIZONTAL, 140 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 12 V DESIGN VOLTAGE
  • 35 W DESIGN WATTAGE
  • BULB DIAMETER 4.5 INCH
  • COLOR TEMPERATURE 3050 DEG K
  • INITIAL INTENSITY 400 LUMEN
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 35PAR36/H/VWFL-12
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details
Floodlights - 1704259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 10 watts
Rated Average Life 50000 hours
View Details