GE Lighting
Halogen Reflector Lamp
35PAR20HFL30RVTP-120
Description
FLOODLIGHT APPLICATION
120 V VOLTAGE RATING
35 W WATTAGE
2500 LIFE IN HOUR
REVEAL[R] BRAND
Suppliers
FLOODLIGHT APPLICATION
120 V VOLTAGE RATING
35 W WATTAGE
2500 LIFE IN HOUR
REVEAL[R] BRAND
- FLOODLIGHT APPLICATION
- 120 V VOLTAGE RATING
- 35 W WATTAGE
- 2500 LIFE IN HOUR
- REVEAL[R] BRAND
Supplier's Site
Technical Specifications
Product Category
|
Halogen Lamps |
Product Number
|
35PAR20HFL30RVTP-120 |
Product Name
|
Halogen Reflector Lamp |
Lamp Power
|
35 watts
|
Unlock Full Specs
to access all available technical data
Similar Products
Konica Minolta Sensing Americas, Inc.
Features
Reflector
Lamp Power
20 to 30 watts
View Details
Base Type
GY6.35
Lamp Power
35 watts
Rated Average Life
2000 hours
View Details
Lamp Power
10 watts
Maximum Overall Length
1.18 inch (30 mm)
Light Center Length
0.7677 inch (19.5 mm)
View Details