GE Lighting Halogen Reflector Lamp 35PAR20HF25PQ1/6-120

Description
3.13 INCH OVERALL LENGTH FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 6 STANDARD PACKAGE 35 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1500 LIFE IN HOUR PAR20 SHAPE DESIGNATION 260 LUMEN INTENSITY 2700 CC8 FILAMENT TYPE 25 DEG DISTRIBUTION/BEAM SPREAD BULB DIAMETER 2.5 INCH
Datasheet
Description
3.13 INCH OVERALL LENGTH FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 6 STANDARD PACKAGE 35 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1500 LIFE IN HOUR PAR20 SHAPE DESIGNATION 260 LUMEN INTENSITY 2700 CC8 FILAMENT TYPE 25 DEG DISTRIBUTION/BEAM SPREAD BULB DIAMETER 2.5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Halogen Reflector Lamp - 35PAR20HF25PQ1/6-120 - GE Lighting
Cleveland, OH, USA
Halogen Reflector Lamp
35PAR20HF25PQ1/6-120
Halogen Reflector Lamp 35PAR20HF25PQ1/6-120
3.13 INCH OVERALL LENGTH FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 6 STANDARD PACKAGE 35 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1500 LIFE IN HOUR PAR20 SHAPE DESIGNATION 260 LUMEN INTENSITY 2700 CC8 FILAMENT TYPE 25 DEG DISTRIBUTION/BEAM SPREAD BULB DIAMETER 2.5 INCH
  • 3.13 INCH OVERALL LENGTH
  • FLOODLIGHT APPLICATION
  • 120 V VOLTAGE RATING
  • 6 STANDARD PACKAGE
  • 35 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 1500 LIFE IN HOUR
  • PAR20 SHAPE DESIGNATION
  • 260 LUMEN INTENSITY
  • 2700
  • CC8 FILAMENT TYPE
  • 25 DEG DISTRIBUTION/BEAM SPREAD
  • BULB DIAMETER 2.5 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Halogen Lamps
Product Number 35PAR20HF25PQ1/6-120
Product Name Halogen Reflector Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data