GE LightingHalogen Reflector Lamp35PAR20H/YR-TP12-120
GE Lighting
Done
Description
3.13 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
120 V VOLTAGE RATING
12 STANDARD PACKAGE
35 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
PAR20 SHAPE DESIGNATION
260 LUMEN INTENSITY
2700
CC8 FILAMENT TYPE
BULB MATERIAL SODA LIME GLASS
BULB DIAMETER 2.5 INCH
COLOR RENDERING INDEX 100
3.13 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
120 V VOLTAGE RATING
12 STANDARD PACKAGE
35 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
PAR20 SHAPE DESIGNATION
260 LUMEN INTENSITY
2700
CC8 FILAMENT TYPE
BULB MATERIAL SODA LIME GLASS
BULB DIAMETER 2.5 INCH
COLOR RENDERING INDEX 100