GE Lighting Halogen Low Voltage Display Lamp 35MR16/Q/8/TL-AX-12

Description
2 INCH OVERALL LENGTH 12 V VOLTAGE RATING 10 STANDARD PACKAGE 35 W WATTAGE GU7 TAL BASE TYPE 3500 LIFE IN HOUR MR16 SHAPE DESIGNATION 2900 C8 FILAMENT TYPE 8 DEGREE DISTRIBUTION/BEAM SPREAD DIAMETER 2 INCH APPLICATION NARROW SPOT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Halogen Low Voltage Display Lamp - 35MR16/Q/8/TL-AX-12 - GE Lighting
Cleveland, OH, USA
Halogen Low Voltage Display Lamp
35MR16/Q/8/TL-AX-12
Halogen Low Voltage Display Lamp 35MR16/Q/8/TL-AX-12
2 INCH OVERALL LENGTH 12 V VOLTAGE RATING 10 STANDARD PACKAGE 35 W WATTAGE GU7 TAL BASE TYPE 3500 LIFE IN HOUR MR16 SHAPE DESIGNATION 2900 C8 FILAMENT TYPE 8 DEGREE DISTRIBUTION/BEAM SPREAD DIAMETER 2 INCH APPLICATION NARROW SPOT
  • 2 INCH OVERALL LENGTH
  • 12 V VOLTAGE RATING
  • 10 STANDARD PACKAGE
  • 35 W WATTAGE
  • GU7 TAL BASE TYPE
  • 3500 LIFE IN HOUR
  • MR16 SHAPE DESIGNATION
  • 2900
  • C8 FILAMENT TYPE
  • 8 DEGREE DISTRIBUTION/BEAM SPREAD
  • DIAMETER 2 INCH
  • APPLICATION NARROW SPOT
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Halogen Lamps
Product Number 35MR16/Q/8/TL-AX-12
Product Name Halogen Low Voltage Display Lamp
Base Type GU7 TAL
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Features Reflector
Lamp Power 20 to 30 watts
View Details
 - 7195035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 28 watts
View Details
THHC Lighting
Specs
Base Type GY6.35
Lamp Power 35 watts
Rated Average Life 2000 hours
View Details
Halogen Lamp, 6 V/10 W -  - Qioptiq
Specs
Lamp Power 10 watts
Maximum Overall Length 1.18 inch (30 mm)
Light Center Length 0.7677 inch (19.5 mm)
View Details