35AR111/SP4-12 -- HALOGEN LOW VOLTAGE DISPLAY LAMP
GE LightingHalogen Low Voltage Display Lamp35AR111/SP4-12
Description
2.64 INCH OVERALL LENGTH
12 V VOLTAGE RATING
10 STANDARD PACKAGE
35 W WATTAGE
G53 SCREW TERMINAL/PLUG-IN PRONG BASE TYPE
3000 LIFE IN HOUR
AR111 SHAPE DESIGNATION
2800
C8 FILAMENT TYPE
4 DEGREE DISTRIBUTION/BEAM SPREAD
DIAMETER 4.37 INCH
APPLICATION NARROW SPOT
GE Lighting
Done
Datasheet
Description
2.64 INCH OVERALL LENGTH
12 V VOLTAGE RATING
10 STANDARD PACKAGE
35 W WATTAGE
G53 SCREW TERMINAL/PLUG-IN PRONG BASE TYPE
3000 LIFE IN HOUR
AR111 SHAPE DESIGNATION
2800
C8 FILAMENT TYPE
4 DEGREE DISTRIBUTION/BEAM SPREAD
DIAMETER 4.37 INCH
APPLICATION NARROW SPOT
2.64 INCH OVERALL LENGTH
12 V VOLTAGE RATING
10 STANDARD PACKAGE
35 W WATTAGE
G53 SCREW TERMINAL/PLUG-IN PRONG BASE TYPE
3000 LIFE IN HOUR
AR111 SHAPE DESIGNATION
2800
C8 FILAMENT TYPE
4 DEGREE DISTRIBUTION/BEAM SPREAD
DIAMETER 4.37 INCH
APPLICATION NARROW SPOT