35AR111/FL24-12 -- HALOGEN LOW VOLTAGE DISPLAY LAMP
GE LightingHalogen Low Voltage Display Lamp35AR111/FL24-12
Description
2.64 INCH OVERALL LENGTH
12 V VOLTAGE RATING
10 STANDARD PACKAGE
35 W WATTAGE
G53 BASE TYPE
3000 LIFE IN HOUR
AR111 SHAPE DESIGNATION
2500 CD INTENSITY
2800
C8 FILAMENT TYPE
24 DEG NARROW SPOT DISTRIBUTION/BEAM SPREAD
BULB DIAMETER 4.37 INCH
BULB FINISH CLEAR
APPLICATION INDOOR FLOOD LIGHT
GE Lighting
Done
Datasheet
Description
2.64 INCH OVERALL LENGTH
12 V VOLTAGE RATING
10 STANDARD PACKAGE
35 W WATTAGE
G53 BASE TYPE
3000 LIFE IN HOUR
AR111 SHAPE DESIGNATION
2500 CD INTENSITY
2800
C8 FILAMENT TYPE
24 DEG NARROW SPOT DISTRIBUTION/BEAM SPREAD
BULB DIAMETER 4.37 INCH
BULB FINISH CLEAR
APPLICATION INDOOR FLOOD LIGHT
2.64 INCH OVERALL LENGTH
12 V VOLTAGE RATING
10 STANDARD PACKAGE
35 W WATTAGE
G53 BASE TYPE
3000 LIFE IN HOUR
AR111 SHAPE DESIGNATION
2500 CD INTENSITY
2800
C8 FILAMENT TYPE
24 DEG NARROW SPOT DISTRIBUTION/BEAM SPREAD
BULB DIAMETER 4.37 INCH
BULB FINISH CLEAR
APPLICATION INDOOR FLOOD LIGHT