GE Lighting Miniature Incandescent Lamp 356-28

Description
0.94 INCH OVERALL LENGTH AIRCRAFT APPLICATION 50 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE G3.5 SHAPE DESIGNATION 3.5 CD (SPHERICAL), 44 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.17 AMPERE Design Current 28 V Design Voltage 5 W Design Wattage 5 HR (HORIZONTAL) 500 HR (VERTICAL) LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.438 INCH BULB MATERIAL LEAD GLASS LIGHT CENTER LENGTH 0.5 INCH
Datasheet
Description
0.94 INCH OVERALL LENGTH AIRCRAFT APPLICATION 50 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE G3.5 SHAPE DESIGNATION 3.5 CD (SPHERICAL), 44 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.17 AMPERE Design Current 28 V Design Voltage 5 W Design Wattage 5 HR (HORIZONTAL) 500 HR (VERTICAL) LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.438 INCH BULB MATERIAL LEAD GLASS LIGHT CENTER LENGTH 0.5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 356-28 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
356-28
Miniature Incandescent Lamp 356-28
0.94 INCH OVERALL LENGTH AIRCRAFT APPLICATION 50 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE G3.5 SHAPE DESIGNATION 3.5 CD (SPHERICAL), 44 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.17 AMPERE Design Current 28 V Design Voltage 5 W Design Wattage 5 HR (HORIZONTAL) 500 HR (VERTICAL) LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.438 INCH BULB MATERIAL LEAD GLASS LIGHT CENTER LENGTH 0.5 INCH
  • 0.94 INCH OVERALL LENGTH
  • AIRCRAFT APPLICATION
  • 50 STANDARD PACKAGE
  • BA9S MINIATURE BAYONET BASE TYPE
  • G3.5 SHAPE DESIGNATION
  • 3.5 CD (SPHERICAL), 44 LUMEN (INITIAL) INTENSITY
  • C2F FILAMENT TYPE
  • 0.17 AMPERE Design Current
  • 28 V Design Voltage
  • 5 W Design Wattage
  • 5 HR (HORIZONTAL) 500 HR (VERTICAL) LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 0.438 INCH
  • BULB MATERIAL LEAD GLASS
  • LIGHT CENTER LENGTH 0.5 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 356-28
Product Name Miniature Incandescent Lamp
Base Type BA9S MINIATURE BAYONET
Unlock Full Specs
to access all available technical data