GE LightingMiniature Incandescent Lamp3457NA-12.8 22526
Description
2.09 INCH OVERALL LENGTH
AUTO APPLICATION
50 STANDARD PACKAGE
PLASTIC WEDGE BASE TYPE
S8 SHAPE DESIGNATION
30 CD (SPHERICAL), 377/28 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
2.1 AMPERE Design Current
12.8 V Design Voltage
27 W Design Wattage
5000 LIFE 2 IN HOUR
400 LIFE 1 IN HOUR
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.1 INCH
GE Lighting
Done
Datasheet
Description
2.09 INCH OVERALL LENGTH
AUTO APPLICATION
50 STANDARD PACKAGE
PLASTIC WEDGE BASE TYPE
S8 SHAPE DESIGNATION
30 CD (SPHERICAL), 377/28 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
2.1 AMPERE Design Current
12.8 V Design Voltage
27 W Design Wattage
5000 LIFE 2 IN HOUR
400 LIFE 1 IN HOUR
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.1 INCH
2.09 INCH OVERALL LENGTH
AUTO APPLICATION
50 STANDARD PACKAGE
PLASTIC WEDGE BASE TYPE
S8 SHAPE DESIGNATION
30 CD (SPHERICAL), 377/28 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
2.1 AMPERE Design Current
12.8 V Design Voltage
27 W Design Wattage
5000 LIFE 2 IN HOUR
400 LIFE 1 IN HOUR
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.1 INCH
2.09 INCH OVERALL LENGTH
AUTO APPLICATION
50 STANDARD PACKAGE
PLASTIC WEDGE BASE TYPE
S8 SHAPE DESIGNATION
30 CD (SPHERICAL), 377/28 LUMEN (INITIAL) INTENSITY