GE LightingMiniature Incandescent Lamp3457/BP2-12.8
Description
2.09 INCH OVERALL LENGTH
AUTO, STOP, SIGNAL APPLICATION
48 STANDARD PACKAGE
PLASTIC WEDGE BASE TYPE
S8 SHAPE DESIGNATION
40 CD (SPHERICAL), 503/38 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
2.1 AMPERE Design Current
12.8 V Design Voltage
27 W Design Wattage
5000 LIFE 2 IN HOUR
400 LIFE 1 IN HOUR
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.1 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
2.09 INCH OVERALL LENGTH
AUTO, STOP, SIGNAL APPLICATION
48 STANDARD PACKAGE
PLASTIC WEDGE BASE TYPE
S8 SHAPE DESIGNATION
40 CD (SPHERICAL), 503/38 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
2.1 AMPERE Design Current
12.8 V Design Voltage
27 W Design Wattage
5000 LIFE 2 IN HOUR
400 LIFE 1 IN HOUR
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.1 INCH
PACKAGING TYPE BLISTER PACK
2.09 INCH OVERALL LENGTH
AUTO, STOP, SIGNAL APPLICATION
48 STANDARD PACKAGE
PLASTIC WEDGE BASE TYPE
S8 SHAPE DESIGNATION
40 CD (SPHERICAL), 503/38 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
2.1 AMPERE Design Current
12.8 V Design Voltage
27 W Design Wattage
5000 LIFE 2 IN HOUR
400 LIFE 1 IN HOUR
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.1 INCH
PACKAGING TYPE BLISTER PACK
2.09 INCH OVERALL LENGTH
AUTO, STOP, SIGNAL APPLICATION
48 STANDARD PACKAGE
PLASTIC WEDGE BASE TYPE
S8 SHAPE DESIGNATION
40 CD (SPHERICAL), 503/38 LUMEN (INITIAL) INTENSITY