GE LightingMiniature Incandescent Lamp3457-12.8 22525
Description
2.09 INCH OVERALL LENGTH
AUTO, STOP, SIGNAL APPLICATION
50 STANDARD PACKAGE
PLASTIC WEDGE BASE TYPE
S8 SHAPE DESIGNATION
40 CD (SPHERICAL), 503/38 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
2.1 AMPERE Design Current
12.8 V Design Voltage
27 W Design Wattage
27/8 HR (HORIZONTAL), 400/5000 HR (VERTICAL) LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.1 INCH
GE Lighting
Done
Datasheet
Description
2.09 INCH OVERALL LENGTH
AUTO, STOP, SIGNAL APPLICATION
50 STANDARD PACKAGE
PLASTIC WEDGE BASE TYPE
S8 SHAPE DESIGNATION
40 CD (SPHERICAL), 503/38 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
2.1 AMPERE Design Current
12.8 V Design Voltage
27 W Design Wattage
27/8 HR (HORIZONTAL), 400/5000 HR (VERTICAL) LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.1 INCH
2.09 INCH OVERALL LENGTH
AUTO, STOP, SIGNAL APPLICATION
50 STANDARD PACKAGE
PLASTIC WEDGE BASE TYPE
S8 SHAPE DESIGNATION
40 CD (SPHERICAL), 503/38 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
2.1 AMPERE Design Current
12.8 V Design Voltage
27 W Design Wattage
27/8 HR (HORIZONTAL), 400/5000 HR (VERTICAL) LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.1 INCH
2.09 INCH OVERALL LENGTH
AUTO, STOP, SIGNAL APPLICATION
50 STANDARD PACKAGE
PLASTIC WEDGE BASE TYPE
S8 SHAPE DESIGNATION
40 CD (SPHERICAL), 503/38 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
2.1 AMPERE Design Current
12.8 V Design Voltage
27 W Design Wattage
27/8 HR (HORIZONTAL), 400/5000 HR (VERTICAL) LIFE 1 IN HOUR