GE Lighting Miniature Incandescent Lamp 334-28

Description
0.63 INCH OVERALL LENGTH AIRCRAFT APPLICATION 50 STANDARD PACKAGE MIDGET GROOVED BASE TYPE T1.75 SHAPE DESIGNATION 0.34 CD (SPHERICAL), 4 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.04 AMPERE Design Current 28 V Design Voltage 1 W Design Wattage 4000 LIFE 1 IN HOUR BULB DIAMETER 0.219 INCH LIGHT CENTER LENGTH 0.38 INCH
Datasheet
Description
0.63 INCH OVERALL LENGTH AIRCRAFT APPLICATION 50 STANDARD PACKAGE MIDGET GROOVED BASE TYPE T1.75 SHAPE DESIGNATION 0.34 CD (SPHERICAL), 4 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.04 AMPERE Design Current 28 V Design Voltage 1 W Design Wattage 4000 LIFE 1 IN HOUR BULB DIAMETER 0.219 INCH LIGHT CENTER LENGTH 0.38 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 334-28 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
334-28
Miniature Incandescent Lamp 334-28
0.63 INCH OVERALL LENGTH AIRCRAFT APPLICATION 50 STANDARD PACKAGE MIDGET GROOVED BASE TYPE T1.75 SHAPE DESIGNATION 0.34 CD (SPHERICAL), 4 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.04 AMPERE Design Current 28 V Design Voltage 1 W Design Wattage 4000 LIFE 1 IN HOUR BULB DIAMETER 0.219 INCH LIGHT CENTER LENGTH 0.38 INCH
  • 0.63 INCH OVERALL LENGTH
  • AIRCRAFT APPLICATION
  • 50 STANDARD PACKAGE
  • MIDGET GROOVED BASE TYPE
  • T1.75 SHAPE DESIGNATION
  • 0.34 CD (SPHERICAL), 4 LUMEN (INITIAL) INTENSITY
  • C2F FILAMENT TYPE
  • 0.04 AMPERE Design Current
  • 28 V Design Voltage
  • 1 W Design Wattage
  • 4000 LIFE 1 IN HOUR
  • BULB DIAMETER 0.219 INCH
  • LIGHT CENTER LENGTH 0.38 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 334-28
Product Name Miniature Incandescent Lamp
Base Type Midget Grooved
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 10766306 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Standard Incandescent Lamp - 25T61/2-CD1-6PK-120 - GE Lighting
Specs
Base Type Screw Terminals
Filament Type C-8
Lamp Power 25 watts
View Details
Coated Incandescent Lamp - 60WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 60 watts
Rated Average Life 5000 hours
View Details
100A19/ROUGH SERVICE - SUPERIOR LIFE® - 81666 - Premium Quality Lighting
Specs
Base Type Medium
Lamp Power 100 watts
Mean Lumens 1200 lm (95.57 cp)
View Details